EN
  • EN
  • DE

LT1465CN#PBF

Part No LT1465CN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Micropower Amplifier ±20V 14-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 74 dB
Gain Bandwidth Product 1 MHz
Height 3.937 mm
Input Bias Current 500 fA
Input Offset Voltage (Vos) 400 µV
Lead Free Yes
Max Dual Supply Voltage 20 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 15 V
Min Dual Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Nominal Gain Bandwidth Product 1 MHz
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 145 µA
Power Supply Rejection Ratio (PSRR) 78 dB
RoHS Compliant
Slew Rate 0.9 V/µs
Voltage Gain 107.96 dB
Win Source Part Number 1071407-LT1465CN#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1465CN#PBF CAD Model

Description

Product Overview: LT1465CN#PBF

The LT1465CN#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This operational amplifier is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and audio systems.

Key Features

  • Precision Performance: The LT1465CN#PBF boasts excellent accuracy and stability, which are critical for precision applications. Its input offset voltage and drift are minimal, ensuring that the signal integrity is maintained throughout the operational range.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for sensitive applications where noise can be a critical factor, such as medical devices and professional audio equipment.
  • High Speed: The device offers a swift response with a high slew rate and bandwidth, which is beneficial for fast signal processing applications.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and making it versatile for use in various circuit configurations.
  • Dual-Supply Operation: For applications requiring a wider dynamic range, the LT1465CN#PBF can also be operated from dual supplies.

Applications

The LT1465CN#PBF is suitable for a range of applications, including:

  • High-End Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters
  • Test and Measurement Instruments
  • Medical Instrumentation

Product Specifications

The LT1465CN#PBF is packaged in a PDIP-8 (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit boards. The product is also lead-free and RoHS compliant, meeting the environmental standards for electronic components.

Conclusion

The LT1465CN#PBF from Analog Devices Inc. is a reliable and high-performing operational amplifier that meets the stringent requirements of precision and noise-sensitive applications. Its versatility in power supply options and high-speed operation make it an excellent choice for designers looking to enhance their systems' performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess