EN
  • EN
  • DE

LT1491AIN#PBF

Part No LT1491AIN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Micropower Amplifier R-R I/O ±22V/44V Automotive 14-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 kHz
Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 80 dB
Dual Supply Voltage 3 V
Gain Bandwidth Product 180 kHz
Height 3.3 mm
Input Bias Current 1 nA
Input Offset Voltage (Vos) 220 µV
Lead Free Yes
Length 19.56 mm
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Supply Current 200 µA
Max Supply Voltage 44 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Nominal Gain Bandwidth Product 180 kHz
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 50 µA
Operating Supply Voltage 3 V
Output Current per Channel 25 mA
Power Supply Rejection Ratio (PSRR) 84 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 0.06 V/µs
Voltage Gain 123.52 dB
Width 6.48 mm
Win Source Part Number 1071415-LT1491AIN#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1491AIN#PBF CAD Model

Description

Product Overview: LT1491AIN#PBF from Analog Devices Inc.

The LT1491AIN#PBF is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This robust op-amp is characterized by its low input offset voltage, high output drive capability, and excellent linear behavior, making it an ideal choice for a wide range of applications, including sensor interfacing, active filters, and general-purpose amplification tasks.

Key Features

  • Low Input Offset Voltage: The LT1491AIN#PBF boasts a low input offset voltage, which minimizes error and improves the accuracy of signal amplification, ensuring high precision in critical measurement and control systems.
  • High Output Drive: Capable of delivering substantial current to the load, this op-amp can drive heavy loads without significant signal distortion, making it suitable for driving actuators or interfacing with power devices.
  • Wide Supply Range: With a wide supply voltage range, the LT1491AIN#PBF offers flexibility in various power environments, accommodating both single and dual supply operations.
  • Low Power Consumption: It is designed for low power consumption, which is essential for battery-powered devices and energy-efficient systems.
  • Stable with Capacitive Loads: The device is stable with capacitive loads, a critical feature for applications involving capacitive sensors or long cable runs.

Applications

The versatility of the LT1491AIN#PBF makes it suitable for a diverse range of applications. It is commonly used in:

  • Instrumentation Amplifiers
  • Buffer Amplifiers
  • Active Filters and Integrators
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT1491AIN#PBF is no exception. It is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, aligning with environmental regulations and customer requirements for green products.

In summary, the LT1491AIN#PBF from Analog Devices Inc. is a high-quality, versatile op-amp that offers engineers the performance and reliability needed for sophisticated electronic designs. Its comprehensive feature set and application flexibility make it an excellent choice for a wide array of analog circuitry challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess