EN
  • EN
  • DE
  • IT

LT1499IS#TR

Part No LT1499IS#TR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 10.5 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 200 µV
Current - Supply 1.8mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LT1499
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378885-LT1499IS#TR
Ultra Librarian 3D Model Ultra Librarian LT1499IS#TR CAD Model

Description

Product Overview: LT1499IS#TR from Analog Devices Inc.

The LT1499IS#TR is a high-performance operational amplifier (op-amp) designed by the renowned semiconductor company Analog Devices Inc. This component is well-suited for a wide array of applications that demand precision, stability, and reliability. The LT1499IS#TR is part of a family of dual operational amplifiers which offer a perfect blend of speed and power efficiency, making them an excellent choice for both industrial and consumer electronics.

With its high slew rate and gain bandwidth product, the LT1499IS#TR is capable of handling fast signal changes, ensuring that it can be used in high-speed communication systems, video processing, and other dynamic applications. Its rail-to-rail output stage allows for a wide dynamic range, which is particularly useful when operating with low supply voltages, a common requirement in battery-operated devices.

Key Features:

  • High Slew Rate: The product boasts a high slew rate, which ensures rapid response to input voltage changes, making it ideal for high-speed amplifiers and filters.
  • Wide Gain Bandwidth: With its wide gain bandwidth, the LT1499IS#TR can handle a broad range of frequencies, which is essential for audio processing, data acquisition, and other applications that require wide frequency response.
  • Low Distortion: The op-amp is designed with low distortion characteristics, which is critical for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: It provides a rail-to-rail output swing, which maximizes the dynamic range, especially in low voltage applications.
  • Stable Operation: The LT1499IS#TR ensures stable operation without phase reversal, which enhances the reliability of the overall system.

Applications:

  • Active Filters
  • High-Speed Integrators
  • Video and Audio Processing Circuits
  • ADC/DAC Buffers
  • Battery-Powered Systems
  • Test Equipment

This op-amp is available in a compact package and is characterized for operation over the industrial temperature range. The LT1499IS#TR is supplied in tape and reel form, which facilitates automated assembly and is ideal for high-volume production environments. With its combination of features, the LT1499IS#TR from Analog Devices Inc. is a versatile choice that can meet the demands of a multitude of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess