EN
  • EN
  • DE

LT1507CN8#PBF

Part No LT1507CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1.5A 8DIP  /  Buck Switching Regulator IC Positive Adjustable 2.42V 1 Output 1.5A 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.42V
Voltage - Output (Max) 14.88V
Current - Output 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1207581-LT1507CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1507CN8#PBF CAD Model

Description

Introducing the LT1507CN8#PBF from Analog Devices Inc.

The LT1507CN8#PBF is a cutting-edge, highly efficient, monolithic synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to convert input voltages ranging from 4.5V to 40V down to a lower output voltage, which can be as low as 1.25V, making it extremely versatile for a wide array of applications.

Featuring a robust design, the LT1507CN8#PBF comes in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. This regulator is capable of delivering up to 1.5A of continuous output current, which makes it suitable for moderate power applications such as embedded systems, portable devices, and other electronics that require efficient power management.

Key Features:

  • High Efficiency: The synchronous operation provides efficiency as high as 90%, minimizing heat generation and power loss.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, it is well-suited for applications with varying supply voltages.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing a flexible power solution for different voltage requirements.
  • Stable Operation: Its internal switch frequency of 200kHz allows for a stable operation with a standard inductor and capacitors, reducing the need for external components.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator from damage due to overheating.
  • Low Dropout Operation: The LT1507CN8#PBF is capable of operating with a very low dropout voltage, enhancing its performance in low-voltage conditions.

This regulator is ideal for a variety of applications, including but not limited to, battery-powered devices, automotive electronics, industrial power supplies, and communication equipment. With its robust package and high reliability, the LT1507CN8#PBF is a prime choice for designers looking for a high-performance power management solution.

As part of Analog Devices Inc.'s commitment to high quality, the LT1507CN8#PBF is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether you're developing a new product or upgrading an existing system, this regulator offers a compact, efficient, and versatile power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess