The LT1529IQ-3.3#TRPBF is a high-performance low dropout regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output of 3.3 volts with an impressive current capability of up to 3A. This component is ideal for applications requiring a stable voltage supply with high current demands, while maintaining low voltage drop and excellent line and load regulation.
Key Features
- Output Voltage: Fixed 3.3V
- Output Current: Up to 3A
- Dropout Voltage: Low dropout performance
- Regulation: Excellent line and load regulation
- Protection: Overcurrent and overtemperature protection
- Package: 5-Lead TO-220 package
- Temperature Range: Operating temperature range from -40°C to 125°C
Applications
The LT1529IQ-3.3#TRPBF is versatile and can be used in a variety of applications, including but not limited to:
- Microprocessor supply
- Power management for peripheral devices
- Automotive electronics
- Industrial control systems
- Portable battery-powered devices
Product Advantages
This LDO regulator offers several advantages for designers seeking a reliable power solution:
- The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Its high current capability makes it suitable for powering demanding circuits without the need for additional parallel regulators.
- Built-in protection features ensure long-term reliability and safety of the application by preventing damage from overcurrent and excessive temperature conditions.
- The robust TO-220 package ensures easy mounting and heat dissipation for applications that require a significant amount of power.
- The wide operating temperature range allows for use in environments with extreme temperature variations.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1529IQ-3.3#TRPBF is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance over its operational life.