EN
  • EN
  • DE

LT1683IG#TRPBF

Part No LT1683IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Push-Pull Regulator Positive and Negative Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 7.3V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name LT1683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878464-LT1683IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1683IG#TRPBF CAD Model

Description

Product Overview: LT1683IG#TRPBF from Analog Devices Inc.

The LT1683IG#TRPBF is a high-performance, isolated DC/DC controller with advanced features and robust construction, designed by Analog Devices Inc. This component is specifically engineered to meet the rigorous demands of industrial, telecommunications, and automotive applications, where reliable and efficient power conversion is critical.

Key Features

  • Integrated Transformer Driver: The LT1683IG#TRPBF is equipped with a powerful transformer driver, capable of delivering a high level of performance while maintaining efficiency in power conversion.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for various power systems.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific application needs, offering flexibility in design.
  • Thermal Protection: The built-in thermal protection ensures the device operates within safe temperature limits, enhancing its reliability and lifespan.
  • Low Shutdown Current: In shutdown mode, the device consumes minimal current, contributing to overall power efficiency.

Applications

The LT1683IG#TRPBF is suitable for a wide array of applications, including:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Automotive Electronics
  • Medical Equipment
  • Power Over Ethernet (PoE) Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1683IG#TRPBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability. It is available in a robust, industrial-grade package that is both durable and suitable for challenging environments.

Ordering Information

The LT1683IG#TRPBF is available for order in tape and reel packaging, facilitating seamless integration into automated manufacturing processes. The device's part number reflects its tape and reel packaging option, denoted by the '#TRPBF' suffix, which is essential for bulk orders and inventory management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6214 $61.8642
7+ $16.9196 $118.4372
11+ $16.3918 $180.3098
15+ $15.8628 $237.9420
19+ $15.3338 $291.3422
26+ $13.7480 $357.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess