EN
  • EN
  • DE

LT1720IDD#TRPBF

Part No LT1720IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL HS 3/5V 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Series UltraFast™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT1720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878469-LT1720IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1720IDD#TRPBF CAD Model

Description

Product Overview: LT1720IDD#TRPBF from Analog Devices Inc.

The LT1720IDD#TRPBF is a high-speed, dual comparator from Analog Devices Inc., designed to provide fast and precise voltage comparison solutions for a wide range of applications. This device is characterized by its remarkable speed and low voltage operation, making it an ideal choice for systems that require quick response times and efficient power usage.

Key Features

  • Fast Response Time: The LT1720IDD#TRPBF boasts a rapid response time with a propagation delay of just 4.5ns, ensuring that it can keep up with the demands of high-speed signal processing tasks.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 7V, allowing for flexibility in both portable and fixed power supply designs.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Dual Comparator: With two independent comparator channels, it can process two separate input signals simultaneously, providing greater utility in complex systems.
  • Rail-to-Rail Output: The outputs can swing within millivolts of both supply rails, offering maximum dynamic range.
  • Over-The-Top® Input Range: The input range extends above the positive supply, allowing the detection of signals in high-side switch and power monitoring applications.

Applications

The LT1720IDD#TRPBF is versatile and can be integrated into various electronic systems. Some of the typical applications include:

  • High-Speed Data Acquisition Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Waveform Generators
  • High-Speed Sampling Circuits
  • Portable Battery-Powered Equipment
  • System Monitoring and Protection

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1720IDD#TRPBF is manufactured to meet the highest industry standards, ensuring stable performance and longevity in the field. It is available in a compact 8-lead MSOP package, which is suitable for space-constrained applications.

For engineers and designers seeking a high-speed, reliable, and power-efficient dual comparator, the LT1720IDD#TRPBF from Analog Devices Inc. is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3709 $70.1127
6+ $19.1762 $115.0572
9+ $18.5769 $167.1921
12+ $17.9777 $215.7324
15+ $17.3784 $260.6760
20+ $15.5806 $311.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess