EN
  • EN
  • DE
  • IT

LT1764AEFE-3.3#PBF

Part No LT1764AEFE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 3A 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924069-LT1764AEFE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1764AEFE-3.3#PBF CAD Model

Description

The LT1764AEFE-3.3#PBF is a high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 3A with a dropout voltage of 340mV at full load. This robust LDO is part of the LT1764A series, known for its low noise, high efficiency, and excellent transient response, making it an ideal choice for precision applications.

Key Features

  • Output Voltage: Fixed 3.3V
  • Output Current: Up to 3A
  • Dropout Voltage: Typically 340mV at full load
  • Adjustable Output: From 1.21V to 20V with external resistors
  • Noise Reduction: Low noise reference with bypass capability for optimal performance
  • Stability: Stable with ceramic, tantalum, or aluminum electrolytic output capacitors
  • Protection Features: Overcurrent and overtemperature protection for safe operation
  • Package: Thermally enhanced TSSOP-16 package

Applications

The LT1764AEFE-3.3#PBF is versatile and can be used in a variety of applications requiring a reliable power supply. Its main applications include:

  • Microprocessor and microcontroller supplies
  • Power supplies for DSPs and FPGAs
  • Portable and battery-powered equipment
  • Linear power supplies
  • Post-regulation for switching supplies

Performance and Quality

With its excellent line and load regulation, the LT1764AEFE-3.3#PBF ensures a consistent output despite variations in input voltage and load. The device's fast transient response makes it suitable for applications that experience rapid changes in load, such as digital circuits. The built-in thermal protection enhances the reliability of the regulator by preventing damage from overheating. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, built to meet high standards for performance and durability.

Ordering Information

The LT1764AEFE-3.3#PBF is available for order with the specified 3.3V fixed output voltage. For other voltage or packaging options, please refer to the LT1764A series datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4760 $56.8560
15+ $7.7752 $116.6280
23+ $7.5322 $173.2406
31+ $7.2893 $225.9683
40+ $7.0463 $281.8520
54+ $6.3174 $341.1396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,424 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess