EN
  • EN
  • DE
  • IT

LT1768IGN#TRPBF

Part No LT1768IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CNTRL 410KHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features CCFL Controller Controller 300kHz ~ 410kHz Yes 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1768
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878499-LT1768IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1768IGN#TRPBF CAD Model

Description

Product Overview: LT1768IGN#TRPBF

The LT1768IGN#TRPBF from Analog Devices Inc. is a high-performance, current mode PWM controller designed to simplify the implementation of complex power supplies. It is a versatile component that can be utilized in various applications such as telecommunications, industrial systems, and portable devices requiring efficient power management solutions.

Key Features

  • Wide Input Voltage Range: This device supports a broad range of input voltages, making it suitable for multiple applications and ensuring compatibility with a variety of power sources.
  • Adjustable Switching Frequency: The LT1768IGN#TRPBF allows users to set the switching frequency according to their specific design needs, offering flexibility in optimizing performance and component selection.
  • High Efficiency: With its advanced design, the LT1768IGN#TRPBF ensures high efficiency in power conversion, which is crucial for reducing heat generation and improving system reliability.
  • Integrated Soft-Start: The built-in soft-start feature limits inrush current during startup, contributing to the protection of the device and the overall system from potential damage.
  • Thermal Protection: Over-temperature protection is included to safeguard the device against excessive heat that could lead to failure, thus enhancing the product's longevity.
  • Compact Package: Housed in a narrow SSOP package, the LT1768IGN#TRPBF is designed for space-constrained applications, offering a compact solution without compromising on performance.

Applications

The versatile nature of the LT1768IGN#TRPBF makes it an ideal choice for a wide array of power supply designs, including but not limited to:

  • DC/DC Converters
  • Isolated Power Supplies
  • Telecommunications Infrastructure
  • Battery-Powered Systems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1768IGN#TRPBF is no exception. Manufactured to the highest standards, this PWM controller is designed to deliver consistent performance and dependable operation over its lifespan. Customers can trust in the reliability of this product for their critical power management needs.

With its robust feature set and flexible design, the LT1768IGN#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, reliable power supply systems.

You May Also Be Interested in

Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Lighting Drivers Controller IC
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC PFC CTLR FLYBACK/BOUND 8SOIC / Power Factor Correction Controller 0.12mA 350kHz 8-Pin SOIC N T/R
Lowest to $5.6867
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.1306
Infineon Technologies
IC PFC BALLAST CTLR 20DIP / PFC BALLAST CONTROL IC
Lowest to $1.8835
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $20.8386

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2919 $56.6271
22+ $5.1625 $113.5750
34+ $5.0012 $170.0408
47+ $4.8400 $227.4800
60+ $4.6786 $280.7160
81+ $4.1946 $339.7626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess