EN
  • EN
  • DE

LT1777IS#TRPBF

Part No LT1777IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 550MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT1777
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1777IS#TRPBFCT, LT1777IS#TRPBF-ND, LT1777IS#TRPBFTR, LT1777IS#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845853-LT1777IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1777IS#TRPBF CAD Model

Description

Product Overview: LT1777IS#TRPBF from Analog Devices Inc.

The LT1777IS#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and precision in a variety of power conversion applications. This device is particularly well-suited for portable and space-constrained devices due to its small footprint and high level of integration.

Key Features

  • High Efficiency: The LT1777IS#TRPBF offers excellent conversion efficiency, which is critical for battery-powered applications where maximizing battery life is a priority.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and fluctuating input conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Low Shutdown Current: The device features a low shutdown current, which helps to minimize power consumption when the regulator is not in active use.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, which can reduce the size and cost of the overall power supply design.
  • Thermal Protection: It includes thermal protection to safeguard the device and the system it powers from damage due to excessive heat.

Applications

The LT1777IS#TRPBF is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Portable electronics
  • Industrial power supplies
  • Automotive systems
  • Medical devices

Package and Quality

The device comes in a compact, thermally enhanced 16-lead SOIC package, which is designed to minimize PCB space usage while providing excellent thermal performance. As a product of Analog Devices Inc., the LT1777IS#TRPBF is manufactured to high-quality standards, ensuring reliability and performance consistency for critical applications.

With its combination of features and performance, the LT1777IS#TRPBF is an excellent choice for designers looking for a robust and efficient power management solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3637 $50.4555
37+ $2.7600 $102.1200
57+ $2.6737 $152.4009
78+ $2.5875 $201.8250
100+ $2.5012 $250.1200
134+ $2.2425 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess