Product Overview: LT1934IDCB-1#TRPBF
The LT1934IDCB-1#TRPBF is a high-performance, step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in power management technology. This compact and efficient component is a perfect solution for portable and space-constrained applications requiring a reliable power supply.
Key Features
- Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, making it versatile for various applications, from battery-powered devices to industrial equipment.
- Adjustable Output Voltage: Users can set the output voltage from 1.25V to 34V, providing flexibility for different circuit requirements.
- High Efficiency: With its internal 1.1A switch, the converter offers efficiencies up to 92%, ensuring minimal heat generation and longer battery life for portable devices.
- Low Ripple Burst Mode® Operation: This feature significantly reduces the ripple noise on the output voltage, making it ideal for noise-sensitive applications like RF or precision analog circuits.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the component from potential damage due to overheating.
- Compact Package: The LT1934IDCB-1#TRPBF comes in a low-profile (0.75mm) 6-lead DFN package, which is excellent for space-saving designs.
Applications
The versatility of the LT1934IDCB-1#TRPBF allows it to be used in a wide range of applications, including:
- Portable Instruments
- Battery-Powered Systems
- Automotive Power Supplies
- Industrial Power Supplies
- Step-Down Converters for 5V or 3.3V Rails
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1934IDCB-1#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability in your applications.
Ordering Information
The LT1934IDCB-1#TRPBF is available in tape and reel packaging, facilitating easy integration into automated assembly processes. Its part number reflects the specific configuration and packaging, ensuring you receive the exact component needed for your design.
With its robust feature set and compact size, the LT1934IDCB-1#TRPBF from Analog Devices Inc. stands out as an excellent choice for designers looking to optimize power management in their next project.