EN
  • EN
  • DE

LTC3862IFE#PBF

Part No LTC3862IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Wide-Input Synchronous Boost Controller with Multiple Phase Capability 24-Pin HTSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Duty Cycle 96 %
Lead Free Contains Lead
Max Frequency 500 kHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Channels 1
Number of Outputs 1
Number of Pins 24
Output Voltage 200 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Topology Boost, SEPIC
Win Source Part Number 970743-LTC3862IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3862IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3862IFE#PBF - High Performance Step-Up DC/DC Controller

The LTC3862IFE#PBF is a versatile and robust step-up (boost) DC/DC controller designed by Analog Devices Inc. to deliver high-performance power conversion for a wide range of applications. This controller is specifically engineered to drive N-channel power MOSFETs in a high voltage boost topology, which makes it an ideal choice for applications requiring high voltage outputs from low voltage sources.

With its wide input voltage range of 4V to 36V, the LTC3862IFE#PBF is capable of accommodating a variety of input sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, automotive inputs, and industrial power supplies. This flexibility makes it suitable for use in portable devices, automotive equipment, industrial systems, and telecommunications infrastructure.

The LTC3862IFE#PBF features a fixed frequency, current mode architecture with programmable frequency from 50kHz to 900kHz, which allows the user to optimize the controller for efficiency or component size. The device also includes a phase-lockable frequency of up to 850kHz, providing additional flexibility for system design. The controller's powerful 1.1Ω onboard N-channel MOSFET gate drivers ensure efficient power delivery and minimal heat generation.

Safety and reliability are key aspects of the LTC3862IFE#PBF's design. It incorporates a range of protection features, including cycle-by-cycle current limit, adjustable soft-start, overvoltage protection, and a shutdown mode that reduces the supply current to 25μA, ensuring safe operation under various conditions. Moreover, the LTC3862IFE#PBF is available in a thermally enhanced 16-lead TSSOP package, which aids in heat dissipation and allows for more compact circuit designs.

Overall, the LTC3862IFE#PBF from Analog Devices Inc. stands out as a high-quality and adaptable solution for designers looking to implement efficient, high voltage boost converters in their electronic systems. Its combination of performance, flexibility, and protection features make it a reliable choice for a multitude of power management applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess