EN
  • EN
  • DE

LT1963AEFE-1.5#TRPBF

Part No LT1963AEFE-1.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1963
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878535-LT1963AEFE-1.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-1.5#TRPBF CAD Model

Description

LT1963AEFE-1.5#TRPBF - Low Noise, Fast Transient Response LDO Voltage Regulator

The LT1963AEFE-1.5#TRPBF is a high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 1.5A with an output voltage of 1.5V. This regulator stands out for its low noise and fast transient response, making it an ideal choice for sensitive applications such as RF and analog circuitry, as well as for high-end audio and precision instrumentation.

Featuring a dropout voltage of typically 340mV at a 1.5A load, the LT1963AEFE-1.5#TRPBF ensures efficient operation even at low input-to-output voltage differentials. The device operates over a wide input voltage range from 2.1V to 20V, providing versatility in various power supply configurations and ensuring compatibility with a broad range of input sources.

One of the key benefits of this LDO voltage regulator is its low output noise, which is typically 40µVRMS over a 10Hz to 100kHz bandwidth. This characteristic is particularly important for noise-sensitive applications where power supply ripple can affect performance. Additionally, the LT1963AEFE-1.5#TRPBF offers excellent transient response, rapidly responding to changes in load, which helps maintain output voltage stability during sudden shifts in power demand.

The device is packaged in a TSSOP-16 (FE) package with a thermal resistance that allows for efficient heat dissipation. This packaging, combined with the low dropout performance, contributes to the regulator's reliability and longevity in demanding environments.

To accommodate various application requirements, the LT1963AEFE-1.5#TRPBF includes features such as adjustable output from 1.21V to 20V via external resistors, over-current and over-temperature protection, and the ability to operate with very low dropout voltages. Its stable operation with low-ESR ceramic capacitors offers additional flexibility in design.

In summary, the LT1963AEFE-1.5#TRPBF from Analog Devices Inc. is a robust and reliable LDO voltage regulator that excels in applications where low noise and fast transient response are critical. Its wide input voltage range, low dropout performance, and protective features make it a versatile choice for a variety of demanding electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3190 $51.0180
53+ $1.9028 $100.8484
82+ $1.8433 $151.1506
113+ $1.7838 $201.5694
145+ $1.7244 $250.0380
195+ $1.5460 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess