EN
  • EN
  • DE

LT1999CS8-10#TRPBF

Part No LT1999CS8-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 137.5 µA
Voltage - Input Offset 500 µV
Current - Supply 5.8mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1999
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878560-LT1999CS8-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999CS8-10#TRPBF CAD Model

Description

Product Overview

The LT1999CS8-10#TRPBF is a high-voltage, high-side current sense amplifier designed by Analog Devices Inc., a renowned leader in the field of precision electronics. This robust component is specifically engineered to monitor current via a small differential voltage across a shunt resistor in a wide range of applications, from automotive to industrial and communication systems.

Key Features

  • Precision Current Sensing: The LT1999CS8-10#TRPBF offers accurate current measurement capabilities, which is essential for system monitoring and control.
  • High Voltage Range: It operates over a wide supply range, making it suitable for various applications that require monitoring high voltage lines.
  • Wide Temperature Range: With the ability to function effectively across a broad temperature spectrum, the LT1999CS8-10#TRPBF is designed for use in harsh environments.
  • Flexible Gain Configuration: This device provides multiple gain options, allowing for customization based on specific application requirements.
  • Low Offset Voltage: It features a low input offset voltage, which contributes to the high accuracy of current sensing.
  • Robust Packaging: The component comes in an 8-lead SOIC package, which is both durable and suitable for space-constrained applications.

Applications

The LT1999CS8-10#TRPBF is versatile and can be implemented in a variety of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Motor control
  • Industrial systems monitoring
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT1999CS8-10#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. The device is also provided in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient assembly during the manufacturing process.

Conclusion

The LT1999CS8-10#TRPBF current sense amplifier is a testament to Analog Devices Inc.'s dedication to innovation and excellence in the field of precision electronics. With its high-voltage capability, accuracy, and versatility, this component is an ideal choice for designers who require reliable current sensing in their applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess