EN
  • EN
  • DE

LT3007ETS8-3.3#TRMPBF

Part No LT3007ETS8-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 20MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.5V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
PSRR 59dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3007ETS8-3.3#TRMPBF-ND,-2735-LT3007ETS8-3.3#TRMPBFDKR,LT3007ETS8-3.3#TRMPBFTR,LT3007ETS8-3.3#TRMPBFDKR,-2735-LT3007ETS8-3.3#TRMPBFCT,LT3007ETS8-3.3#TRMPBFCT
Standard Package 500
Win Source Part Number 1015001-LT3007ETS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3007ETS8-3.3#TRMPBF CAD Model

Description

Product Overview: LT3007ETS8-3.3#TRMPBF

The LT3007ETS8-3.3#TRMPBF is a high-quality, low dropout voltage (LDO) linear regulator from Analog Devices Inc., designed to provide precision voltage regulation with minimal power dissipation. This device is ideal for battery-powered systems and portable applications due to its ultra-low quiescent current and low dropout voltage. It is part of the LT3007 series, which is known for its reliability and performance in demanding environments.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is suitable for a wide range of digital and analog circuits.
  • Low Quiescent Current: With an ultra-low quiescent current of just 3µA, the LT3007ETS8-3.3#TRMPBF is optimized for battery-powered applications where power efficiency is critical.
  • Low Dropout Voltage: The low dropout voltage enables the regulator to continue providing a stable output even when the input voltage is close to the output voltage, thus maximizing battery life.
  • High Output Tolerance: The device features a tight output voltage tolerance, ensuring precise voltage regulation for sensitive electronic components.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device and the application from excessive temperature rises.
  • Stable with Low ESR Capacitors: The LT3007ETS8-3.3#TRMPBF is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.

Applications

  • Portable and Battery-Powered Equipment
  • Wireless and RF Systems
  • Automotive Power Supplies
  • Medical Devices
  • Solar-Powered Instruments

Product Specifications

The LT3007ETS8-3.3#TRMPBF is offered in a compact TSOT-23 package, making it suitable for space-constrained applications. It operates over a wide input voltage range and is capable of delivering up to 20mA of continuous output current. The device's extended temperature range ensures performance in a variety of environments. Additionally, it comes in a tape and reel packaging (TRMPBF suffix), which is ideal for automated manufacturing processes.

For engineers and designers looking for a reliable LDO voltage regulator that combines low power consumption with high accuracy, the LT3007ETS8-3.3#TRMPBF from Analog Devices Inc. is an excellent choice. Its features and specifications make it a versatile component for a multitude of applications requiring efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess