LT3007ITS8-2.5#TRPBF - Low Dropout Linear Regulator
The LT3007ITS8-2.5#TRPBF is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This regulator offers a very low quiescent current and is optimized for battery-powered systems and portable applications.
Key Features
- Low Quiescent Current: With a mere 3µA quiescent current, this LDO is incredibly power-efficient, making it ideal for battery-operated devices.
- Wide Input Voltage Range: It supports an input voltage range from 2.0V to 45V, providing versatility in various applications.
- Stable with Low ESR Capacitors: The LT3007ITS8-2.5#TRPBF is stable with ceramic capacitors, which can be beneficial for space-constrained applications.
- Output Voltage: This device provides a fixed output voltage of 2.5V, suitable for a wide range of low-voltage electronics.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device under over-temperature conditions.
- Reverse Battery Protection: The regulator is protected against reverse battery installation, which can prevent potential damage to the device.
Applications
The LT3007ITS8-2.5#TRPBF is designed for a variety of applications that require a high level of power efficiency and reliability. These include but are not limited to:
- Portable and battery-powered equipment
- Automotive power supplies
- Industrial supplies
- Avionics power systems
Package and Availability
This LDO is available in a compact TSOT-23 package, which is suitable for space-constrained applications. The part number LT3007ITS8-2.5#TRPBF indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes and high-volume production. Analog Devices Inc. ensures the availability and long-term support for this product, reflecting their commitment to quality and customer satisfaction.