The LT3009EDC-1.2#TRPBF is a high-quality, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 1.2V. This component is part of the LT3009 series, which is known for its ultra-low quiescent current, making it an ideal solution for battery-powered and energy-sensitive applications. The LT3009EDC-1.2#TRPBF offers a compact and efficient power management solution for a wide range of electronic devices.
Key Features
- Low Dropout Voltage: The LT3009EDC-1.2#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Ultra-Low Quiescent Current: With a quiescent current of just 3µA, this regulator minimizes power consumption when in operation, extending battery life in portable devices.
- Stable with Low ESR Capacitors: The device remains stable with ceramic capacitors, which are small in size and have low equivalent series resistance (ESR), providing a compact power management solution.
- Wide Input Voltage Range: The regulator can handle input voltages from 1.6V to 20V, accommodating a variety of power sources and conditions.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating, ensuring reliable performance and longevity.
- No Protection Diodes Needed: The internal circuitry is designed to be robust, eliminating the need for additional protection diodes.
Applications
- Portable Electronics
- Battery-Powered Equipment
- Wireless and RF Devices
- Medical Devices
- Power Management in Energy-Sensitive Systems
Product Specifications
Parameter
Value
Output Voltage
1.2V
Quiescent Current
3µA
Input Voltage Range
1.6V to 20V
Package
6-Lead DFN
The LT3009EDC-1.2#TRPBF from Analog Devices Inc. is a superior choice for designers seeking a reliable, energy-efficient voltage regulator for their next project.