EN
  • EN
  • DE

LT3015MPMSE-12#PBF

Part No LT3015MPMSE-12#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -12V 1.5A 12MSOP  /  Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -12V
Voltage Dropout (Max) 0.5V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 70 mA
PSRR 53dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANALT3015MPMSE-12#PBF,2156-LT3015MPMSE-12#PBF
Standard Package 37
Win Source Part Number 990675-LT3015MPMSE-12#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015MPMSE-12#PBF CAD Model

Description

Analog Devices Inc. Presents the LT3015MPMSE-12#PBF

The LT3015MPMSE-12#PBF is a high-performance, low dropout negative linear regulator designed by Analog Devices Inc., a leader in precision engineering. This regulator is specifically tailored to deliver a continuous output current of up to 1.5A with an output voltage of -12V. It is an ideal choice for a wide range of applications requiring a high-quality power supply solution.

Constructed with an advanced design, the LT3015MPMSE-12#PBF boasts an impressive low dropout voltage characteristic, ensuring efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-powered devices, where maximizing the usage of available power is crucial.

The device comes in a robust MSOP-12 package, which is designed to offer excellent thermal performance and space efficiency on the circuit board. Its compact footprint makes it suitable for applications where space is at a premium, without compromising on power delivery or thermal management.

Key features of the LT3015MPMSE-12#PBF include:

  • Stable with 10μF Output Capacitor
  • Low Noise: 40μV RMS (10Hz to 100kHz)
  • Wide Input Voltage Range: -2V to -30V
  • Output Current: 1.5A
  • Dropout Voltage: 310mV Typical at Full Load
  • Adjustable Output from -1.22V to -30V
  • Overcurrent and Overtemperature Protection

With an operating temperature range of -55°C to +125°C, the LT3015MPMSE-12#PBF is designed to perform reliably in extreme environments, making it an excellent choice for industrial, automotive, and military applications where consistent performance is essential.

The device also incorporates several safety features, such as overcurrent protection and overtemperature protection, which safeguard the regulator and the application from potential damage due to abnormal operating conditions.

For applications demanding low noise performance, the LT3015MPMSE-12#PBF excels with its low noise output, which is critical in sensitive instrumentation, audio, and RF applications. The ability to maintain a clean and stable power supply helps to improve the performance and reliability of the entire system.

In conclusion, the LT3015MPMSE-12#PBF from Analog Devices Inc. is an exceptional choice for designers seeking a reliable, high-performance negative voltage regulator. Its combination of low dropout performance, robust package, and comprehensive protection features make it a versatile power solution for a multitude of challenging applications.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess