EN
  • EN
  • DE

LT3015MPMSE-3.3#PBF

Part No LT3015MPMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -3.3V 1.5A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LT3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924121-LT3015MPMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015MPMSE-3.3#PBF CAD Model

Description

Product Overview: LT3015MPMSE-3.3#PBF

The LT3015MPMSE-3.3#PBF is a robust, low dropout negative linear regulator designed by Analog Devices Inc. This high-quality power management IC is specifically engineered to maintain stability and performance even in the most demanding conditions. With a fixed output voltage of -3.3V, the LT3015MPMSE-3.3#PBF is an ideal choice for a wide range of applications that require a reliable negative voltage source.

Key Features

  • Output Voltage: The device provides a fixed output of -3.3V, which is crucial for consistent performance in various electronic circuits.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input-to-output differential is minimal, thus enhancing battery life in portable applications.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can handle high-power applications with ease.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to 125°C, the LT3015MPMSE-3.3#PBF is designed to perform reliably in extreme environments.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage.
  • Stability: The regulator remains stable with a wide range of output capacitors, including ceramic types, providing flexibility in design.

Applications

The LT3015MPMSE-3.3#PBF is versatile and can be used in a variety of applications such as:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable battery-powered devices
  • Power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3015MPMSE-3.3#PBF is no exception. The device is packaged in a robust MSE package, ensuring long-term reliability and performance. Whether used in a complex industrial system or a simple consumer electronic device, this negative linear regulator is designed to meet the stringent specifications required by today's sophisticated electronic applications.

Ordering Information

For purchasing and detailed technical information, the LT3015MPMSE-3.3#PBF can be found under the Analog Devices Inc. product category. Ensure to refer to the exact part number when ordering to receive the correct fixed -3.3V output version of this highly reliable negative linear regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess