The LT3028IDHC#PBF is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc. This regulator is well-suited for applications requiring low noise, fast transient response, and a wide input voltage range. With a dual output capability, the LT3028 provides flexibility for designers to power multiple components with different voltage requirements from a single device.
Key Features
- Dual Output Channels: The LT3028 features two independent low dropout regulators with output voltages that can be set with external resistors.
- Wide Input Voltage Range: This component operates with an input voltage range from 1.8V to 20V, making it versatile for a variety of power supply configurations.
- Low Noise: With its low noise performance, the LT3028 is ideal for sensitive applications such as precision instrumentation, RF supply, and audio amplifiers.
- Fast Transient Response: The regulator is designed to maintain stable output voltage despite rapid changes in load, ensuring reliable performance for high-speed digital circuits.
- Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
- Thermal Protection: Built-in thermal shutdown and current limiting protect the device and the application from adverse conditions.
Applications
The LT3028IDHC#PBF is suitable for a wide range of applications, including but not limited to:
- Portable and Battery-Powered Equipment
- Microprocessor Supply
- Power Management for DSP and FPGA
- Automotive Power Supplies
- Industrial Supplies
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
LT3028IDHC#PBF
Package/Case
DHC-16
Output Voltage
Adjustable
Number of Outputs
2
Input Voltage MAX
20V
Input Voltage MIN
1.8V
With its robust feature set and high reliability, the LT3028IDHC#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their power management solutions.