EN
  • EN
  • DE

LT3032IDE-15#PBF

Part No LT3032IDE-15#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR +-15V 14DFN  /  Linear Voltage Regulator IC Positive and Negative Fixed 2 Output 150mA, 150mA 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive and Negative
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) ±20V
Voltage - Output (Min/Fixed) ±15V
Voltage Dropout (Max) 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Current - Output 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-PowerWFDFN
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2733-LT3032IDE-15#PBF,LT3032IDE-15#PBF-ND,161-LT3032IDE-15#PBF
Standard Package 91
Win Source Part Number 1071582-LT3032IDE-15#PBF
Ultra Librarian 3D Model Ultra Librarian LT3032IDE-15#PBF CAD Model

Description

The LT3032IDE-15#PBF is a high-performance, dual-channel linear regulator from Analog Devices Inc., designed to provide both positive and negative low noise and low dropout voltages. This regulator is a perfect solution for applications that require precise power management with minimal noise interference, such as sensitive analog circuits, RF applications, and mixed-signal designs.

Key Features

  • Dual Output Voltages: This device offers two independent regulated outputs, each capable of delivering up to 150mA of continuous output current. The positive output can be set from 1.22V to 20V, and the negative output can be set from -1.22V to -20V.
  • Low Dropout Voltage: The LT3032IDE-15#PBF boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Low Noise: With its ultra-low noise performance, the regulator maintains a clean power supply, which is critical for maintaining the integrity of sensitive electronic circuits.
  • High Voltage Capability: The device can handle a wide input voltage range, making it versatile for various applications that require different voltage levels.
  • Independent Shutdown Inputs: Each output comes with an independent shutdown input, allowing for flexible power management and power-saving modes.
  • Thermal Protection: The LT3032IDE-15#PBF is equipped with thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Package: It is available in a 12-lead DFN package, which is suitable for space-constrained applications.

Applications

The versatility and high performance of the LT3032IDE-15#PBF make it an ideal choice for a wide range of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Instrumentation
  • Medical Equipment
  • Industrial Controls
  • Low Noise Power Supplies

Analog Devices Inc. has engineered the LT3032IDE-15#PBF to meet the stringent requirements of modern electronic devices, ensuring reliability and precision in the most demanding situations.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9090 $51.6360
10+ $10.5920 $105.9200
15+ $10.2610 $153.9150
21+ $9.9300 $208.5300
27+ $9.5990 $259.1730
35+ $8.6060 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess