EN
  • EN
  • DE

LT3042IDD#PBF

Part No LT3042IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878621-LT3042IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3042IDD#PBF CAD Model

Description

Product Overview: LT3042IDD#PBF

The LT3042IDD#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver precision, low noise, and high power supply rejection ratio (PSRR) for sensitive applications. This component is part of Analog Devices' extensive range of power management solutions, tailored to meet the stringent requirements of advanced electronic systems.

Key Features

  • Ultra-Low Noise Output: The LT3042 is engineered to provide an ultra-low output noise of only 2µVRMS, making it ideal for noise-sensitive applications such as precision instrumentation, high-end audio, and RF supply systems.
  • High PSRR: With an impressive PSRR of >79dB at 1MHz, this regulator significantly attenuates input supply noise, ensuring a stable and clean output voltage, critical for high-frequency applications.
  • Adjustable Output: It offers a wide output voltage range that can be set from 0V to 15V with a single resistor, providing flexibility for various design requirements.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances efficiency and allows for operation under tighter input-to-output voltage differentials.
  • Current Output: The LT3042 can deliver up to 200mA of continuous output current, suitable for a range of low-power applications.
  • Thermal Protection: It includes internal thermal limit circuitry that protects the device under over-temperature conditions.

Applications

The LT3042IDD#PBF is versatile and can be employed in various high-performance applications where voltage regulation with minimal noise is crucial. These include:

  • Precision instrumentation
  • Data conversion systems
  • High-quality audio equipment
  • RF and wireless infrastructure
  • Medical equipment
  • Automotive infotainment systems

Package and Reliability

Encased in a compact 8-lead DFN package, the LT3042IDD#PBF is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability. The product is built to meet the high standards of Analog Devices Inc., ensuring long-term stability and performance across a wide range of operating conditions.

With its combination of low noise, high PSRR, and flexible output options, the LT3042IDD#PBF stands out as a top-tier power management solution for demanding electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7010 $53.6080
19+ $5.4983 $104.4677
29+ $5.3264 $154.4656
39+ $5.1546 $201.0294
51+ $4.9828 $254.1228
68+ $4.4673 $303.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess