EN
  • EN
  • DE

LT3045IDD-1#TRPBF

Part No LT3045IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 25 mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352600-LT3045IDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3045IDD-1#TRPBF CAD Model

Description

Analog Devices Inc.'s LT3045IDD-1#TRPBF: Ultra-Low Noise, High PSRR RF Linear Regulator

The LT3045IDD-1#TRPBF is a cutting-edge linear regulator from Analog Devices Inc., designed to deliver high performance in noise-sensitive applications. This regulator stands out with its ultra-low noise and high power supply rejection ratio (PSRR), making it an ideal choice for RF and precision equipment where clean and stable power is critical.

Key Features:

  • Ultra-Low Noise: The LT3045 offers an outstanding low noise output, which is crucial for maintaining the integrity of sensitive signals in applications such as RF systems and audio equipment.
  • High PSRR: With a high PSRR across a wide frequency range, this regulator can effectively suppress any power supply ripple, ensuring a stable voltage output even in the presence of fluctuating input voltages.
  • Wide Input Voltage Range: It operates over a broad input voltage range, providing flexibility for various design requirements and ensuring compatibility with a range of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of your application, providing versatility and precision.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring reliability and longevity of the regulator under various operating conditions.
  • Current Output: It can deliver up to 500mA of continuous output current, sufficient for a wide array of applications.
  • Package: The LT3045IDD-1#TRPBF is available in a compact DFN package, which is suitable for space-constrained applications while also providing excellent thermal performance.

Applications:

The LT3045 is particularly well-suited for high-end and professional applications where power integrity is non-negotiable. This includes:

  • Precision instrumentation
  • RF and wireless infrastructure
  • Audio equipment
  • Medical equipment
  • High-speed analog-to-digital converters (ADCs)
  • Sensitive communication systems

In conclusion, the LT3045IDD-1#TRPBF from Analog Devices Inc. is a top-tier choice for designers looking to enhance the performance of their noise-sensitive applications. Its combination of ultra-low noise, high PSRR, and versatile features ensures that your devices operate with the cleanest possible power supply, thereby maximizing the fidelity and accuracy of your system's performance.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8202 $59.1010
11+ $9.6986 $106.6846
16+ $9.3955 $150.3280
22+ $9.0925 $200.0350
29+ $8.7894 $254.8926
39+ $7.8801 $307.3239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess