EN
  • EN
  • DE

LT3045MPDD#PBF

Part No LT3045MPDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0V 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Programmable Output 500mA 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3045
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924143-LT3045MPDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3045MPDD#PBF CAD Model

Description

Product Overview: LT3045MPDD#PBF - Analog Devices Inc.

The LT3045MPDD#PBF is a high-performance, low-noise, low-dropout voltage linear regulator from Analog Devices Inc., designed to deliver unparalleled power supply performance for noise-sensitive applications. This regulator is part of the ultra-low noise, ultra-high PSRR (Power Supply Rejection Ratio) family, making it an ideal choice for precision instrumentation, medical equipment, and high-end audio applications.

Key Features

  • Output Voltage Range: The LT3045MPDD#PBF provides a wide output voltage range, making it versatile for various applications.
  • Low Noise: With ultra-low output noise, this regulator ensures clean and stable voltage, which is critical for sensitive electronic circuits.
  • High PSRR: Its high PSRR enhances performance by rejecting ripple from the input power supply across a wide frequency spectrum.
  • Thermal Performance: The device operates reliably over a wide temperature range, suitable for demanding environments.

Applications

The LT3045MPDD#PBF is designed for applications where power supply noise can affect the performance of critical circuits, such as:

  • RF and Microwave Systems
  • High-Resolution Data Converters
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Precision Instrumentation

Product Specifications

Parameter Specification
Input Voltage Range 1.8V to 20V
Output Voltage Range 0V to 15V
Output Current 500mA
Noise 0.8µVRMS (10Hz to 100kHz)
PSRR >70dB at 1MHz
Operating Temperature Range -55°C to +125°C

The LT3045MPDD#PBF is packaged in a compact DFN-12 package, which allows for efficient space utilization on printed circuit boards. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to improve the performance of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7739 $63.0956
8+ $12.9427 $103.5416
12+ $12.5382 $150.4584
17+ $12.1338 $206.2746
22+ $11.7293 $258.0446
29+ $10.5159 $304.9611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess