EN
  • EN
  • DE

TLE7469GV52AUMA1

Part No TLE7469GV52AUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.6V/5V DSO-12 / Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 215mA PG-DSO-12-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Infineon Technologies
Series Automotive, AEC-Q100, OPTIREG™
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 2.6V, 5V
Voltage Dropout (Max) -, 0.6V @ 215mA
Current - Output 200mA, 215mA
Current - Quiescent (Iq) 55 µA
PSRR 60dB (100Hz), 60dB (100Hz)
Control Features Inhibit, Reset, Watchdog
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PG-DSO-12-11
Base Product Number TLE7469
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLE7469GV52,TLE7469G V52DKR,TLE7469G V52-ND,2156-TLE7469GV52AUMA1,TLE7469G V52CT,TLE7469GV52T,TLE7469GV52AUMA1DKR,SP000316703,TLE7469G V52TR-ND,TLE7469GV52AUMA1TR,TLE7469G V52,TLE7469GV52XT,TLE7469GV52AUMA1CT,TLE7469G V52DKR-ND,TLE7469G V52TR,INFINFTLE7469GV52AUMA1,TLE7469G V52CT-ND
Standard Package 1,000
Win Source Part Number 1099761-TLE7469GV52AUMA1
Ultra Librarian 3D Model Ultra Librarian TLE7469GV52AUMA1 CAD Model

Description

The Infineon Technologies TLE7469GV52AUMA1 is a PMIC voltage regulator that is designed for use in integrated circuits.

  • Number of Regulators: 2
  • Output Configuration: Positive
  • Voltage - Input (Max): 45V
  • Voltage - Output (Min/Fixed): 2.6V, 5V
  • Package / Case: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
  • Current - Output: 200mA, 215mA
  • Control Features: Inhibit, Reset, Watchdog
  • Protection Features: Over Current, Over Temperature, Short Circuit
  • Operating Temperature: -40°C ~ 150°C
  • PSRR: 60dB (100Hz)
  • MSL (Moisture Sensitivity Level): 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4377 $58.4409
41+ $2.8207 $115.6487
64+ $2.7324 $174.8736
88+ $2.6443 $232.6984
113+ $2.5562 $288.8506
152+ $2.2918 $348.3536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,760 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess