EN
  • EN
  • DE

DSPIC33CK128MP508-I/PT

Part No DSPIC33CK128MP508-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001262-DSPIC33CK128MP508-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK128MP508-I/PT CAD Model

Description

Microchip Technology's DSPIC33CK128MP508-I/PT Microcontroller

The DSPIC33CK128MP508-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of Microchip's dsPIC33CK family and is optimized for motor control, power conversion, and sensing applications where efficient operations are critical.

With a robust set of features, the DSPIC33CK128MP508-I/PT boasts a maximum CPU speed of 100 MIPS, providing the speed and agility necessary for complex algorithms and fast task execution. It is equipped with 128KB of flash memory and 8KB of RAM, allowing for ample storage of code and data. The device operates at a voltage range of 3.0V to 3.6V, ensuring compatibility with various power systems and the ability to maintain performance in diverse electrical environments.

The chip includes a variety of peripherals that enhance its functionality for specific applications. These peripherals include advanced analog features like a 12-bit Analog-to-Digital Converter (ADC) with up to 500 ksps, Charge Time Measurement Unit (CTMU) for precise time measurement and touch sensing, and a Digital-to-Analog Converter (DAC) for analog output. It also offers several communication interfaces such as UART, SPI, and I2C, facilitating easy data exchange with other devices in a system.

For applications that demand reliable operation under harsh conditions, the DSPIC33CK128MP508-I/PT is rated for an industrial temperature range of -40°C to +85°C. It comes in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications while still providing enough pins for complex tasks.

Developers can also benefit from Microchip's comprehensive development tools and software libraries, which simplify the design process and reduce time to market. Whether it's for advanced motor control, power supply design, or real-time control applications, the DSPIC33CK128MP508-I/PT is an excellent choice for designers looking for a combination of performance, versatility, and reliability in their embedded systems.

Overall, the DSPIC33CK128MP508-I/PT is a testament to Microchip's commitment to providing innovative and scalable solutions for the ever-evolving needs of the electronics industry.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9518 $53.5662
21+ $4.8835 $102.5535
32+ $4.7309 $151.3888
44+ $4.5783 $201.4452
57+ $4.4257 $252.2649
76+ $3.9679 $301.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess