EN
  • EN
  • DE

WM-63GNT335

Part No WM-63GNT335
Manufacturer Panasonic
Catalog OEM Souring
Description MIC COND ANALOG OMNI -44DB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467602-WM-63GNT335
Manufacturer Panasonic
Package Bulk
Product Status Obsolete
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 20 Hz ~ 16 kHz
Sensitivity -44dB ±3dB @ 94dB SPL
S/N Ratio 58dB
Impedance 2.2 kOhms
Voltage - Rated 2V
Voltage Range 2 V ~ 10 V
Current - Supply 500µA
Port Location Top
Termination Pressure Contact
Size / Dimension 0.295" Dia (7.50mm)
Height (Max) 0.094" (2.40mm)
Shape Circular
Grade -
Ultra Librarian 3D Model Ultra Librarian WM-63GNT335 CAD Model

Description

The WM-63GNT335 is an outstanding microphone component produced by Panasonic, recognized under the PANA category for its distinguished performance in capturing audio. This analog, omnidirectional condenser microphone is specifically designed to offer a high sensitivity of -44dB, making it incredibly efficient at picking up sound from all directions without favoring any particular axis. This feature, combined with its compact form factor, makes the WM-63GNT335 an excellent choice for various applications, including mobile devices, smart home systems, and other electronic devices requiring high-quality voice capture. Its superior sound quality and sensitive pick-up pattern ensure a clear and consistent audio output, highlighting Panasonic's dedication to integrating advanced audio technology into compact and efficient designs. The WM-63GNT335 stands as a testament to the company's ingenuity in producing components that enhance the user's experience through exceptional sound quality and reliability.

You May Also Be Interested in

Altera
FPGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess