EN
  • EN
  • DE

LT3065EDD-1.5#TRPBF

Part No LT3065EDD-1.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878639-LT3065EDD-1.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3065EDD-1.5#TRPBF CAD Model

Description

Product Overview: LT3065EDD-1.5#TRPBF

The LT3065EDD-1.5#TRPBF, from Analog Devices Inc., is a high-performance, low dropout linear regulator (LDO) designed to deliver a continuous output current up to 500mA. This particular model provides a fixed output voltage of 1.5V, which is ideal for precision applications that require a stable power supply with minimal voltage fluctuations.

Encased in a compact DFN-10 package, the LT3065 ensures efficient heat dissipation and space-saving on the PCB, making it suitable for densely packed electronic systems. With its wide input voltage range from 1.8V to 45V, it offers great flexibility for various applications, including industrial controls, automotive electronics, and portable battery-powered devices.

Key Features

  • Fixed Output Voltage: This regulator provides a fixed 1.5V output, ensuring a stable and reliable power source for sensitive electronic components.
  • Low Dropout Voltage: The LT3065 boasts an ultra-low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage and reduces power loss.
  • High Output Current: Capable of delivering up to 500mA of output current, it can power a wide range of devices without compromising performance.
  • Wide Input Voltage Range: With an input range of 1.8V to 45V, it can accommodate a variety of power sources, from low-voltage batteries to higher-voltage rails.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Noise Reduction: The LT3065 offers a low noise performance and includes a noise reduction pin for an optional bypass capacitor, which further minimizes output noise.

Applications

The LT3065EDD-1.5#TRPBF is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Portable, battery-powered equipment
  • Automotive power supplies
  • Industrial and instrumentation panels
  • Microprocessor and FPGA supply

With its robust feature set, the LT3065EDD-1.5#TRPBF from Analog Devices Inc. offers a reliable and efficient solution for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess