Product Overview: LT3065HDD-1.8#PBF - Analog Devices Inc.
The LT3065HDD-1.8#PBF is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This LDO is designed to deliver a fixed output voltage of 1.8V with an output current up to 500mA, making it an excellent choice for precision, low-power applications that require a stable voltage supply.
Key Features:
- Low Dropout Voltage: The device offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Output Accuracy: With a tight output voltage accuracy, the LT3065HDD-1.8#PBF provides precise voltage regulation, critical for sensitive electronic components.
- Low Noise: This LDO features low noise performance, which is essential for RF and precision analog circuits where noise can impact performance.
- Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, allowing for a more compact design.
- Thermal Protection: It includes built-in thermal protection to safeguard the device from overheating, ensuring reliability and longevity.
- Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.
Applications:
The LT3065HDD-1.8#PBF is versatile and can be used in a variety of applications. Its precision and low noise output make it ideal for:
- Portable and battery-powered equipment
- Microprocessor and microcontroller systems
- Data communication devices
- Analog-to-digital converters (ADCs)
- RF and sensitive analog circuits
Product Specifications:
Parameter
Value
Output Voltage
1.8V
Output Current
500mA
Dropout Voltage
Typically low
Package
8-Lead DFN
Operating Temperature Range
-40°C to 125°C
The LT3065HDD-1.8#PBF by Analog Devices Inc. is a robust, high-quality LDO voltage regulator that offers a combination of precision, low noise, and high reliability, suitable for a wide range of applications.