EN
  • EN
  • DE

LMS1585ACT-1.5/NOPB

Part No LMS1585ACT-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 7mA to 13mA
PSRR 60 to 72 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1055588-LMS1585ACT-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1585ACT-1.5/NOPB CAD Model

Description

Product Overview: LMS1585ACT-1.5/NOPB

The LMS1585ACT-1.5/NOPB is a robust, high-performance low dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. Engineered to maintain a stable output voltage despite variations in input voltage and load conditions, this component is ideal for sensitive electronic applications requiring a consistent power supply.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 1.5V, which is suitable for a variety of low-voltage applications.
  • High Current Capability: The device can deliver up to 5A of continuous output current, making it capable of powering a wide range of devices.
  • Low Dropout Voltage: The LMS1585ACT-1.5/NOPB offers a low dropout voltage, which means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic and other types of low equivalent series resistance (ESR) capacitors, providing flexibility in design.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device from damage due to overheating.
  • Adjustable Current Limit: The adjustable current limit feature allows the user to set the maximum output current, providing additional protection for the load.
  • Fast Transient Response: The device's fast transient response ensures stable operation during quick changes in load, such as switching on or off of peripherals.

Applications

The LMS1585ACT-1.5/NOPB is suitable for a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Computer systems and peripherals

Quality and Reliability

As with all Texas Instruments products, the LMS1585ACT-1.5/NOPB is designed to meet the highest standards of quality and reliability. The NOPB designation indicates that this component is lead-free (No Lead), making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Conclusion

The LMS1585ACT-1.5/NOPB linear voltage regulator from Texas Instruments stands out as a reliable and efficient solution for maintaining a stable voltage supply in various electronic devices. Its combination of high current capability, low dropout voltage, and protection features ensures performance and longevity for sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4426 $51.2946
50+ $2.0042 $100.2100
78+ $1.9416 $151.4448
107+ $1.8790 $201.0530
138+ $1.8163 $250.6494
185+ $1.6284 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess