EN
  • EN
  • DE

TL1451AQPWRG4Q1

Part No TL1451AQPWRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 50 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 054755-TL1451AQPWRG4Q1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1451AQPWRG4Q1 CAD Model

Description

Product Overview: TL1451AQPWRG4Q1 - Texas Instruments

The TL1451AQPWRG4Q1 is a state-of-the-art dual-output controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This controller is specifically engineered to drive both the synchronous and the non-synchronous buck power stages in a dual output or two-phase configuration, providing a versatile power management solution for a wide array of applications.

With its dual-channel design, the TL1451AQPWRG4Q1 enables high efficiency and performance in power supply systems. It is capable of operating over a wide input voltage range, making it suitable for automotive, industrial, and telecommunications equipment that require stable and reliable power delivery.

The device features an adjustable switching frequency that can be set from 100 kHz to 1 MHz, allowing designers to optimize the performance of their power supply for the specific needs of their application, whether it's for minimizing electromagnetic interference (EMI) or achieving high power density.

Key highlights of the TL1451AQPWRG4Q1 include:

  • Integrated high-side and low-side MOSFET drivers for efficient power conversion.
  • Under-voltage lockout (UVLO) for both VCC and VREF voltages, ensuring the device operates only when appropriate supply levels are present.
  • Overcurrent protection (OCP) with programmable threshold and response time, safeguarding the power stage components from damage due to excessive current.
  • Soft-start feature to minimize inrush current during startup, extending the life of the power supply components.
  • Thermal shutdown protection, which turns off the controller to prevent overheating, ensuring the safety and reliability of the system.

The TL1451AQPWRG4Q1 is available in a TSSOP-16 package, offering a compact footprint for space-constrained applications. Its robust design meets the stringent requirements of the automotive industry, including the Q1 standard, which signifies high reliability and performance suitable for automotive applications.

Whether you're designing an automotive power system, an industrial control unit, or a complex telecommunications power supply, the TL1451AQPWRG4Q1 from Texas Instruments provides the flexibility, efficiency, and reliability needed to meet your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8609 $55.8270
70+ $1.5269 $106.8830
105+ $1.4792 $155.3160
140+ $1.4315 $200.4100
185+ $1.3838 $256.0030
245+ $1.2406 $303.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess