EN
  • EN
  • DE

LT3085IMS8E#TRPBF

Part No LT3085IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3085IMS8E#TRPBFTR, LT3085IMS8E#TRPBFCT, LT3085IMS8E#TRPBFDKR, LT3085IMS8E#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845336-LT3085IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3085IMS8E#TRPBF CAD Model

Description

Analog Devices Inc. LT3085IMS8E#TRPBF Adjustable Linear Voltage Regulator

The LT3085IMS8E#TRPBF is a high-performance adjustable linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision engineering. This regulator comes in a compact MSOP-8 package and offers an extended temperature range, making it a versatile choice for a broad array of applications.

At the heart of the LT3085 is its unique design that allows for an adjustable output voltage ranging from 0V to 36V, which can be set by a single resistor. This feature provides exceptional flexibility and precision to designers and engineers looking to tailor their power supply to specific circuit requirements.

The LT3085IMS8E#TRPBF boasts a wide input voltage range of 1.2V to 36V, making it suitable for a variety of input sources, from low-voltage batteries to higher voltage rails. Its output current capability of up to 500mA ensures that it can handle moderate power loads with ease.

One of the key advantages of this regulator is its low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output under load conditions. This low dropout voltage, combined with a low quiescent current, makes the LT3085 an energy-efficient choice for battery-powered devices, industrial control systems, and portable electronics.

Another notable feature of the LT3085IMS8E#TRPBF is its thermal performance. The device incorporates an internal thermal limit that protects against overheating, ensuring reliable operation even under high power dissipation scenarios. Additionally, the MSOP-8 package provides a compact footprint that is beneficial for space-constrained applications.

For enhanced stability, the LT3085 regulator requires only a minimal amount of external capacitance, which can be ceramic, tantalum, or aluminum electrolytic, providing flexibility in component selection based on performance, size, or cost considerations.

Overall, the LT3085IMS8E#TRPBF from Analog Devices Inc. is a robust and versatile linear voltage regulator that combines flexibility, efficiency, and reliability, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2346 $52.3460
24+ $4.2951 $103.0824
37+ $4.1608 $153.9496
50+ $4.0266 $201.3300
65+ $3.8924 $253.0060
86+ $3.4897 $300.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,179 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess