EN
  • EN
  • DE
  • IT

LT3090IDD#TRPBF

Part No LT3090IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 600MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Linear Voltage Regulator IC Negative Adjustable 1 Output 600mA 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3090IDD#TRPBFCT, LT3090IDD#TRPBFDKR, LT3090IDD#TRPBF-ND, LT3090IDD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878678-LT3090IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3090IDD#TRPBF CAD Model

Description

Product Overview: LT3090IDD#TRPBF

The LT3090IDD#TRPBF from Analog Devices Inc. is a high-performance, low dropout negative linear regulator designed to provide precision current and voltage control. This component is part of a family of regulators that offer significant improvements over traditional negative LDOs in terms of adjustability, noise, and power dissipation. It is a versatile solution for a wide range of applications, including power supply tracking and negative to positive converter systems.

Key Features

  • Adjustable Current and Voltage: The LT3090 can be set to a desired output voltage or current with external resistors, providing excellent flexibility for various design requirements.
  • Low Noise: Offering an ultra-low noise output, it is ideal for sensitive applications where a clean power supply is critical.
  • Wide Input Voltage Range: Capable of operating with a wide input voltage range, the LT3090 accommodates a variety of input sources.
  • Thermal Protection: The device includes internal thermal limiting to protect the regulator and the overall system under high-temperature conditions.
  • High Power Dissipation: With its robust design, the LT3090 can dissipate higher levels of power without compromising performance, ensuring reliability even under heavy load conditions.

Applications

  • Power supply tracking
  • Negative to positive converter systems
  • High-precision current sources
  • High-quality audio applications
  • Instrumentation
  • Industrial control systems

Product Specifications

The LT3090IDD#TRPBF is packaged in a compact 8-lead DFN with a temperature range of -40°C to +125°C, suitable for various industrial environments. It supports an output voltage range from -0.2V to -19.5V and a maximum output current of 100mA. The regulator's dropout voltage is typically 300mV at full load, which allows for efficient operation close to the input voltage.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3090IDD#TRPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The product is available in tape and reel packaging, making it suitable for high-volume production environments.

In summary, the LT3090IDD#TRPBF from Analog Devices Inc. offers designers a robust, flexible, and high-performance solution for a variety of negative voltage regulation applications. Its combination of features ensures that it can meet the needs of advanced electronic systems while maintaining high reliability and precision.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2020 $50.4140
17+ $5.9094 $100.4598
27+ $5.7247 $154.5669
37+ $5.5400 $204.9800
47+ $5.3554 $251.7038
63+ $4.8014 $302.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess