EN
  • EN
  • DE

LT3437IDD#TRPBF

Part No LT3437IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 500mA (Switch) 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3437
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3437IDD#TRPBFCT, LT3437IDD#TRPBFDKR, LT3437IDD#TRPBF-ND, LT3437IDD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878687-LT3437IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3437IDD#TRPBF CAD Model

Description

Product Overview: LT3437IDD#TRPBF

The LT3437IDD#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide array of applications. This device is part of the LT3437 series, known for its robustness and reliability in managing power supplies within electronic systems.

Key Features

  • Wide Input Voltage Range: The LT3437IDD#TRPBF operates over a broad input voltage range, making it versatile for different power environments and capable of handling varying levels of input supply.
  • High Efficiency: With its advanced design, this switching regulator provides high efficiency, which is crucial for minimizing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency as per their specific requirements, offering flexibility in optimizing the performance and size of the external components.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with ceramic capacitors, which have low equivalent series resistance (ESR), thus ensuring reliability and longevity of the overall system.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the safety and durability of the product.

Applications

The LT3437IDD#TRPBF is ideal for a variety of applications, including but not limited to:

  • Automotive and Industrial Systems
  • Telecommunications Equipment
  • Portable Electronic Devices
  • Datacom and Storage Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3437IDD#TRPBF is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding conditions. The device comes in a small package, making it suitable for compact designs without compromising on power or efficiency.

Environmental Compliance

The LT3437IDD#TRPBF adheres to RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In conclusion, the LT3437IDD#TRPBF from Analog Devices Inc. is a powerful and versatile step-down switching regulator that offers a blend of efficiency, flexibility, and reliability, suitable for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4726 $52.3630
12+ $8.5929 $103.1148
19+ $8.3244 $158.1636
25+ $8.0559 $201.3975
33+ $7.7874 $256.9842
43+ $6.9818 $300.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess