EN
  • EN
  • DE

LT3500EDD#TRPBF

Part No LT3500EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name LT3500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878695-LT3500EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3500EDD#TRPBF CAD Model

Description

The LT3500EDD#TRPBF is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to meet the rigorous demands of a wide array of applications, from automotive and industrial systems to consumer electronics and power management solutions.

Key Features

  • High Efficiency: The LT3500EDD#TRPBF boasts exceptional power efficiency, which is critical for battery-operated devices and energy-sensitive applications.
  • Robust Operating Range: With a wide operating temperature range, this product is reliable under various environmental conditions, ensuring consistent performance.
  • Compact Package: Enclosed in a small DFN package, the LT3500EDD#TRPBF is ideal for space-constrained applications without compromising on functionality.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this component offers superior speed, accuracy, and longevity.

Applications

The LT3500EDD#TRPBF's versatility makes it suitable for a broad spectrum of applications, including:

  • Power supply modules
  • Automotive electronics
  • Portable and handheld devices
  • Industrial control systems
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The LT3500EDD#TRPBF is subjected to rigorous testing and quality control procedures to ensure it meets the stringent standards expected by its customers. Reliability is a cornerstone of the product's design, making it a trusted choice for critical and high-stakes environments.

Technical Specifications

The technical specifications of the LT3500EDD#TRPBF include a precise voltage and current regulation, low quiescent current, and a stable operation over its entire input voltage range. Detailed datasheets and application notes are available on the Analog Devices Inc. website to assist designers in integrating this component into their systems.

Ordering Information

The LT3500EDD#TRPBF is available for order through Analog Devices Inc. and its authorized distributors. Bulk and sample quantities can be requested to accommodate both large-scale production and prototyping needs.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2901 $52.6416
38+ $2.6996 $102.5848
58+ $2.6153 $151.6874
80+ $2.5309 $202.4720
103+ $2.4465 $251.9895
137+ $2.1934 $300.4958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess