EN
  • EN
  • DE

LM3S2D93-IQC80-A2T

Part No LM3S2D93-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 134524-LM3S2D93-IQC80-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S2D93-IQC80-A2T CAD Model

Description

The Texas Instruments LM3S2D93-IQC80-A2T is a robust and versatile microcontroller manufactured by Texas Instruments, a globally renowned company specializing in semiconductors and integrated circuits.

  • Processor Core: 32-bit ARM Cortex-M3 processor core
  • Operating Frequency: Up to 80 MHz
  • Flash Memory: 256KB of single-cycle Flash memory
  • SRAM: 96KB of single-cycle SRAM
  • Peripherals: UART, I2C, SSI/SPI, CAN, USB, and Ethernet MAC & PHY
  • Power-Saving Modes: Sleep, deep sleep, and hibernation
  • Voltage Range: 3.0V to 3.6V
  • Package: Compact 100-pin LQFP package
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.5821 $218.5821
2+ $195.9702 $391.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 814 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess