EN
  • EN
  • DE

TMS5700432APZQQ1

Part No TMS5700432APZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 384KB FLSH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4 series Microcontroller IC 16/32-Bit 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name TMS570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-37168-ND, 296-37168, -296-37168
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937121-TMS5700432APZQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5700432APZQQ1 CAD Model

Description

Product Overview: TMS5700432APZQQ1

The TMS5700432APZQQ1 is a robust, high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of TI's Hercules TMS570 series, which is renowned for its safety features and reliability in critical systems.

Key Features

  • ARM Cortex-R4F Core: At the heart of the TMS5700432APZQQ1 lies a powerful ARM Cortex-R4F core, capable of clock speeds up to 180MHz, providing the computational horsepower necessary for complex algorithms and control tasks.
  • Memory: The device is equipped with 432KB of integrated RAM and 4MB of flash memory, offering ample space for application code and data storage without the need for external memory components.
  • Safety Features: With the automotive industry's stringent safety requirements, the TMS5700432APZQQ1 includes built-in safety features such as Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a CPU with built-in redundancy for fault tolerance.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, FlexRay, and Ethernet, allowing for versatile connectivity options within vehicle networks or industrial systems.
  • Quality and Reliability: Manufactured to meet the high-quality standards of Texas Instruments, this MCU is AEC-Q100 qualified, ensuring its reliability for automotive-grade applications.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, development kits, and a suite of tools for programming, debugging, and performance analysis.

Applications

The TMS5700432APZQQ1 is ideally suited for a range of applications where safety and reliability are paramount. These include automotive safety systems like electronic stability control and advanced driver-assistance systems (ADAS), as well as industrial control systems, medical devices, and aerospace applications.

With its robust set of features and support, the TMS5700432APZQQ1 is a reliable choice for developers looking to create systems that not only perform well but also adhere to the highest safety standards.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $252.9633 $252.9633
2+ $226.7947 $453.5894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess