EN
  • EN
  • DE

LT3575IFE#PBF

Part No LT3575IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 2.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT3575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924172-LT3575IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3575IFE#PBF CAD Model

Description

Analog Devices Inc. LT3575IFE#PBF Overview

The LT3575IFE#PBF is a versatile and robust integrated circuit designed by Analog Devices Inc. to meet the demanding needs of various power conversion applications. This innovative product is a monolithic switching regulator specifically engineered to simplify the design of an isolated flyback converter. With no third winding or opto-isolator required for regulation, the LT3575 offers a simplified solution for designers looking to achieve isolated power supplies in their projects.

Key Features

  • Integrated 2.5A, 60V NPN Power Switch: The LT3575IFE#PBF includes a high-voltage power switch, capable of handling substantial power levels, enabling efficient power conversion and regulation for a wide range of input voltages.
  • Boundary Mode Operation: This device operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in excellent load regulation and a simplified transformer design process.
  • Programmable Soft-Start Function: The soft-start function allows for controlled ramp-up of output voltage, preventing current surges and voltage overshoot at startup.
  • No Transformer Third Winding or Opto-isolator Required: The design of the LT3575 eliminates the need for a third winding on the transformer or an opto-isolator for output voltage feedback, simplifying the design and reducing overall component count.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various supply voltages and making it suitable for multiple applications.

Applications

The LT3575IFE#PBF is ideal for a variety of applications that require isolated power supply solutions, including but not limited to:

  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment
  • Isolated Automotive Power Supplies
  • Data Acquisition Systems

Reliability and Performance

Encased in a thermally enhanced TSSOP-16 package, the LT3575IFE#PBF is designed for reliability and performance under harsh conditions. Analog Devices Inc. ensures that this product meets stringent quality and performance standards, making it a reliable choice for critical and demanding power supply designs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or consult the LT3575IFE#PBF datasheet.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4795 $65.9180
8+ $13.5216 $108.1728
12+ $13.0991 $157.1892
16+ $12.6765 $202.8240
21+ $12.2540 $257.3340
28+ $10.9863 $307.6164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,721 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess