EN
  • EN
  • DE

LT3575IFE#TRPBF

Part No LT3575IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 2.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT3575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3575IFE#TRPBFTR, 505-LT3575IFE#TRPBFDKR, 505-LT3575IFE#TRPBFCT, LT3575IFE#TRPBF-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924173-LT3575IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3575IFE#TRPBF CAD Model

Description

Product Overview: LT3575IFE#TRPBF

The LT3575IFE#TRPBF is a high-performance, isolated monolithic flyback converter with a fully integrated 2.5A, 60V power switch from Analog Devices Inc. Designed to simplify the creation of isolated power supplies, this versatile component is suitable for a wide range of applications, including industrial, automotive, medical, and telecommunications systems.

Key Features

  • Integrated 2.5A, 60V NPN Power Switch: The device includes a robust power switch, enabling efficient handling of high-voltage applications with ease.
  • No Opto-Coupler Required: The LT3575IFE#TRPBF eliminates the need for an opto-coupler by utilizing a third winding or a resistive divider to provide feedback for regulation, simplifying design and improving reliability.
  • Programmable Soft-Start Function: A soft-start capability allows for controlled ramp-up of output voltage, reducing stress on the power switch and other components at startup.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it adaptable to various supply voltages and ensuring compatibility with numerous applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz or synchronize it to an external clock, offering flexibility in design optimization.
  • Thermal Shutdown: The device includes thermal shutdown protection to safeguard against overheating, enhancing system safety and longevity.

Applications

The LT3575IFE#TRPBF is ideal for creating isolated supplies where space is at a premium and efficiency is critical. Its robust design and integrated features make it a go-to choice for:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Control Systems
  • Isolated Medical Equipment Power Supplies
  • Automotive Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3575IFE#TRPBF is no exception. It is available in a thermally enhanced TSSOP-20 package with exposed pad for improved thermal performance. The part number suffix TRPBF indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which is essential for RoHS compliance and environmentally conscious manufacturing.

With its comprehensive feature set and dependable performance, the LT3575IFE#TRPBF from Analog Devices Inc. represents a powerful solution for designers seeking to implement isolated power supply systems with minimal external components and complexity.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5779 $64.7337
7+ $17.7049 $123.9343
11+ $17.1515 $188.6665
14+ $16.5983 $232.3762
18+ $16.0450 $288.8100
25+ $14.3852 $359.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess