EN
  • EN
  • DE

RT8009-33PJ5

Part No RT8009-33PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184129-RT8009-33PJ5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8009-33PJ5 CAD Model

Description

The RT8009-33PJ5 is a high-efficiency, step-down DC-DC converter manufactured by Richtek USA Inc. It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This makes it suitable for a wide range of applications, including portable devices, battery-powered systems, and point-of-load regulation.

Applications:

  • Microcontroller power: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Memory devices: Powering SRAM, flash memory, and other memory components.
  • Digital logic circuits: Supplying power to digital circuits and integrated circuits that require a 3.3V rail.
  • Communication interfaces: Powering transceivers and other communication interface circuits (e.g., UART, SPI, I2C).
  • Portable devices: Regulating voltage in smartphones, tablets, and other mobile devices.

Features:

  • High Efficiency: Minimizes power loss and improves battery life.
  • Wide Input Voltage Range: Operates from a variety of input voltage sources.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Current Mode PWM Control: Ensures stable operation and fast transient response.
  • Internal Compensation: Reduces external component count and simplifies design.
  • Short-Circuit Protection: Protects the converter and the load from damage.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • Compact Package: Saves board space and enables smaller system designs.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Reduced System Cost: Integration of features and a small package size minimize overall system cost.
  • Simplified Design: Internal compensation simplifies the design process and reduces time to market.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the converter and connected circuitry.
  • Stable and Accurate Power Supply: Provides a consistent and reliable 3.3V supply, crucial for sensitive electronic components.

Additional Details:

The RT8009-33PJ5 often utilizes a high switching frequency, allowing for the use of smaller external inductors and capacitors, which contributes to a more compact overall solution. The specific input voltage range, maximum output current, and other detailed specifications can be found in the Richtek datasheet. Proper PCB layout techniques are essential for optimal performance and to minimize noise and EMI. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information on this product.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess