EN
  • EN
  • DE

LT3581HDE#TRPBF

Part No LT3581HDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 3.3A 14DFN / Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 14-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 22V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 42V (Switch)
Current - Output 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3581
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382582-LT3581HDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3581HDE#TRPBF CAD Model

Description

The LT3581HDE#TRPBF is a versatile, high-performance integrated circuit from Analog Devices Inc., designed to cater to a wide range of power conversion applications. This compact, monolithic device is a boost/inverting DC/DC converter, making it an excellent choice for applications that require both step-up and step-down voltage conversion.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 2.5V to 32V, making it suitable for applications with varying power supplies, including single-cell Li-Ion to automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable, providing a range that spans from -32V to 38V, which allows for a high degree of flexibility in designing power supply solutions.
  • Integrated 2A/42V Power Switch: With an onboard 2A, 42V power switch, the LT3581HDE#TRPBF can deliver substantial current to the load while maintaining a compact form factor.
  • High Efficiency: This device offers high efficiency, which is critical for minimizing heat generation and power loss in sensitive electronic applications.
  • Frequency Foldback and Soft-Start Features: These features help to reduce inrush current and provide controlled startup, enhancing system reliability and performance.

Applications

The LT3581HDE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Bipolar sensor supplies
  • Positive to negative converters
  • Local power supplies on control boards
  • Industrial, automotive, and telecommunications power systems

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3581HDE#TRPBF is no exception. It is available in a 12-lead (4mm × 3mm) DFN package with enhanced thermal performance, suitable for compact and thermally demanding environments. The device's part number includes the suffix 'TRPBF,' which indicates that it is provided in tape and reel packaging and is lead-free (Pb-free), complying with RoHS standards.

Conclusion

In summary, the LT3581HDE#TRPBF from Analog Devices Inc. is a powerful, flexible, and efficient solution for a wide range of power conversion needs. Its robust design, coupled with its ability to handle a broad input voltage range and deliver an adjustable output, makes it a go-to choice for engineers seeking a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4135 $51.8945
17+ $6.0829 $103.4093
26+ $5.8928 $153.2128
36+ $5.7027 $205.2972
46+ $5.5126 $253.5796
61+ $4.9424 $301.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess