EN
  • EN
  • DE

LT3599EFE#TRPBF

Part No LT3599EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description Led Drvr 40SEGMENT 3.3V/5V/9V/12V/15V/18V/24V Automotive 28-PIN TSSOP Ep T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Frequency 2.1 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Outputs 4
Number of Pins 28
Number of Segments 40
Output Voltage 44 V
Packaging Tape & Reel (TR)
RoHS Compliant
Schedule B 8542390000
Topology Boost, SEPIC
Win Source Part Number 972602-LT3599EFE#TRPBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3599EFE#TRPBF CAD Model

Description

The LT3599EFE#TRPBF is a versatile and efficient integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This component is engineered to cater to the demanding requirements of LED driving applications, providing a robust and reliable solution for a wide range of products.

Key Features

  • Multi-Channel LED Driver: The device is capable of driving up to four LED strings, with each channel providing up to 30mA of output current. This makes it suitable for medium-sized LED panels and lighting systems.
  • Wide Input Voltage Range: With an input voltage range of 3V to 30V, the LT3599EFE#TRPBF can accommodate a variety of power supplies, ensuring versatility in different application environments.
  • Integrated Boost Converter: The inclusion of an internal boost converter simplifies the design by reducing the need for external components. This feature also helps in maintaining consistent LED brightness, regardless of input voltage fluctuations.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz, allowing designers to optimize the driver for efficiency or to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • True Color PWM™ Dimming: With Analog Devices' proprietary True Color PWM dimming, the LT3599EFE#TRPBF offers deep dimming capability, which is essential for applications requiring high color fidelity and contrast.

Applications

The versatility of the LT3599EFE#TRPBF makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive and avionics lighting
  • Backlighting for LCD displays
  • General-purpose LED illumination
  • Industrial and architectural lighting

Package and Availability

The component is available in a thermally enhanced 16-lead TSSOP package, denoted by the EFE suffix, which ensures efficient heat dissipation during operation. The #TRPBF suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead (Pb) free, reflecting Analog Devices' commitment to environmental sustainability.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8202 $63.2808
8+ $12.9807 $103.8456
12+ $12.5750 $150.9000
17+ $12.1694 $206.8798
22+ $11.7637 $258.8014
29+ $10.5468 $305.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess