EN
  • EN
  • DE

LT3663IMS8E#TRPBF

Part No LT3663IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 6V
Current - Output 1.2A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT3663
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878731-LT3663IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3663IMS8E#TRPBF CAD Model

Description

Product Overview: LT3663IMS8E#TRPBF

The LT3663IMS8E#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for various applications. This compact and robust integrated circuit is part of the LT3663 series and comes in a small MSOP-8 package, making it ideal for space-constrained environments.

Key Features

  • Adjustable Output Voltage: The device allows users to set the output voltage from 0.79V to VIN, providing flexibility for different power requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 7.5V to 36V, accommodating a variety of input sources and ensuring stable operation under fluctuating input conditions.
  • High Efficiency: With its internal 2A switch, the LT3663IMS8E#TRPBF can deliver efficiencies up to 90%, which is critical for thermal management and battery life in portable devices.
  • Low Dropout Operation: The regulator's low dropout performance makes it suitable for applications that require a near-flat input to output differential, ensuring consistent power delivery even with low input voltages.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from overheating, enhancing its reliability and longevity.
  • Current Mode Operation: Its current mode operation provides excellent line and load transient response, a vital feature for applications sensitive to voltage variations.

Applications

The LT3663IMS8E#TRPBF is versatile and can be used in a wide array of applications, including:

  • Automotive and Industrial Supplies
  • Telecommunications Power Systems
  • Distributed Power Systems
  • Portable Handheld Instruments
  • Battery-Powered Devices

Quality and Durability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3663IMS8E#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring performance and reliability. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

The LT3663IMS8E#TRPBF from Analog Devices Inc. is a sophisticated power management solution that combines flexibility, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess