EN
  • EN
  • DE

LT3680HMSE#TRPBF

Part No LT3680HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 30V
Current - Output 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3680
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878735-LT3680HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3680HMSE#TRPBF CAD Model

Description

Product Overview: LT3680HMSE#TRPBF from Analog Devices Inc.

The LT3680HMSE#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., a leader in the field of high-performance analog integration. This regulator is designed to provide efficient, reliable power conversion in a variety of applications, ranging from automotive and industrial systems to telecommunications and portable devices.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, making it versatile for use in systems with varying power supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 36V (dependent on input voltage), which allows for a wide array of output voltage configurations suitable for different applications.
  • High Efficiency: With its high-efficiency design, the LT3680HMSE#TRPBF can help reduce power loss and improve system performance, especially in battery-powered devices where power conservation is crucial.
  • Robust Thermal Performance: The device comes in a thermally efficient MSOP-16E package, which provides excellent heat dissipation and helps maintain performance even under high load conditions.
  • Integrated Protection Features: The regulator includes features such as overtemperature protection, overcurrent protection, and undervoltage lockout, ensuring safe operation and longevity of the product.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Power Distribution Systems

The LT3680HMSE#TRPBF is a robust and versatile step-down regulator that exemplifies Analog Devices Inc.'s commitment to delivering high-quality power management solutions. Its wide input voltage range and adjustable output voltage make it a flexible choice for designers looking to create efficient and reliable systems. The integration of protection features ensures that the device can handle challenging environments and provide a dependable power supply solution. Whether it's for automotive electronics, industrial controls, or portable devices, the LT3680HMSE#TRPBF is engineered to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0099 $56.0693
16+ $6.5723 $105.1568
24+ $6.3669 $152.8056
33+ $6.1615 $203.3295
42+ $5.9561 $250.1562
57+ $5.3400 $304.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,761 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess