EN
  • EN
  • DE

LT3686AIMSE#TRPBF

Part No LT3686AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 37V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3686
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878736-LT3686AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3686AIMSE#TRPBF CAD Model

Description

Introducing the LT3686AIMSE#TRPBF from Analog Devices Inc.

The LT3686AIMSE#TRPBF is a high-performance, step-down switching regulator that is part of Analog Devices' extensive portfolio of power management solutions. This compact and efficient module offers a versatile power solution for a wide range of applications, including automotive, industrial, and portable devices. Its robust design ensures reliable operation even in harsh environments, making it an ideal choice for designers looking for a dependable power source.

Key Features

  • Adjustable Operating Frequency: The LT3686AIMSE#TRPBF allows users to set the switching frequency anywhere from 300kHz to 2.2MHz, providing flexibility to optimize for efficiency or component size.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this regulator is compatible with a variety of supply voltages, accommodating fluctuating inputs and battery-powered applications.
  • Robust Output Voltage: The device delivers a stable output voltage that can be adjusted from 0.8V up to 20V, catering to a broad spectrum of power requirements.
  • Integrated Catch Diode: The LT3686AIMSE#TRPBF features an internal catch diode, which simplifies the circuit design and reduces external component count.
  • High Efficiency: Thanks to its advanced design, the regulator offers high efficiencies, which can reach up to 92%, minimizing heat generation and power loss.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device against overheating and ensuring long-term reliability.
  • Stable with Ceramic Capacitors: The use of low ESR ceramic capacitors results in stable operation, making it suitable for sensitive electronic applications.

Applications

The LT3686AIMSE#TRPBF's robustness and versatility make it an excellent choice for a wide array of applications, including:

  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable battery-powered devices
  • Distributed power systems

With its combination of performance, efficiency, and reliability, the LT3686AIMSE#TRPBF from Analog Devices Inc. stands out as a top-tier power management solution for designers aiming to optimize their systems for performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7555 $76.7555
2+ $62.9787 $125.9574
3+ $61.0106 $183.0318
4+ $59.0424 $236.1696
6+ $57.0743 $342.4458
7+ $51.1700 $358.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess