EN
  • EN
  • DE

LT3689IMSE-5#TRPBF

Part No LT3689IMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 700MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202925-LT3689IMSE-5#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Ultra Librarian 3D Model Ultra Librarian LT3689IMSE-5#TRPBF CAD Model

Description

Product Overview: LT3689IMSE-5#TRPBF

The LT3689IMSE-5#TRPBF is a high-performance, step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is part of the LT3689 series and is specifically engineered to deliver a fixed 5V output voltage with an input voltage range of 3.6V to 36V, making it ideal for a wide array of applications including automotive, industrial, and portable devices.

One of the key features of the LT3689IMSE-5#TRPBF is its ability to maintain a high efficiency across a wide range of load currents. This is achieved through its low minimum on-time, which enables it to operate at high switching frequencies even with high step-down ratios. This high-frequency operation allows for the use of smaller external components, reducing the overall solution footprint and saving board space.

The device is also designed with robust protection features. It includes internal reverse-battery protection, which shields the regulator from damage if the input voltage is accidentally reversed. Additionally, it offers thermal shutdown, overvoltage protection, and a current limit feature to ensure reliable operation under various conditions.

The LT3689IMSE-5#TRPBF comes in a compact, thermally efficient MSOP-16E package, which is suitable for space-constrained applications. The package is designed to optimize the thermal performance and improve the long-term reliability of the device.

For ease of use, this switching regulator integrates a 1.1A internal switch, which simplifies the design process by minimizing the number of external components required. The device also features a frequency foldback and soft-start capability, which helps to reduce inrush current during startup, contributing to system stability and reliability.

Overall, the LT3689IMSE-5#TRPBF from Analog Devices Inc. is a versatile and reliable solution for designers looking to implement a compact, efficient, and protected power supply in their electronic systems. Its combination of wide input voltage range, fixed output voltage, high efficiency, and comprehensive protection features makes it an excellent choice for a variety of power regulation applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess