EN
  • EN
  • DE

LT3692AIUH#PBF

Part No LT3692AIUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A 32-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LT3692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924189-LT3692AIUH#PBF
Ultra Librarian 3D Model Ultra Librarian LT3692AIUH#PBF CAD Model

Description

Introducing the LT3692AIUH#PBF from Analog Devices Inc.

The LT3692AIUH#PBF is a versatile and robust power management IC designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically engineered to cater to a wide array of applications, from automotive to industrial systems, ensuring efficient and reliable power conversion.

At the heart of the LT3692AIUH#PBF is a step-down switching regulator with an input voltage range of 3.6V to 36V, which makes it ideal for handling varying input supplies while providing a stable output. The device is capable of delivering a continuous output current up to 3.5A, which allows it to power a diverse range of circuits and devices.

One of the standout features of the LT3692AIUH#PBF is its dual monolithic current mode PWM controller. This feature provides the flexibility to configure the IC in various topologies such as boost, SEPIC, or inverting converters. This adaptability makes it an excellent choice for designers looking for a single component that can address multiple power requirements within their projects.

The product comes in a compact QFN-32 package, which ensures a minimal footprint on the PCB while still offering excellent thermal performance. Its operating temperature range of -40°C to 125°C guarantees stability and reliability even in extreme conditions, which is critical for applications subjected to harsh environments.

Additional features of the LT3692AIUH#PBF include programmable soft-start to reduce inrush current during startup, a fixed frequency oscillator with a frequency range of 250kHz to 2.25MHz, and a synchronization capability to external clocks. This synchronization helps in reducing noise and interference when used in noise-sensitive applications.

Moreover, the LT3692AIUH#PBF integrates a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity of both the IC and the end application. With these protections in place, users can rely on the LT3692AIUH#PBF to deliver consistent performance without the risk of damage from abnormal operating conditions.

In summary, the LT3692AIUH#PBF from Analog Devices Inc. is a high-quality, flexible power solution that offers robust features for a wide range of power management applications. Its high efficiency, reliability, and versatility make it an excellent choice for engineers seeking a dependable power management IC.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6128 $79.6128
2+ $77.1249 $154.2498
3+ $74.6370 $223.9110
4+ $72.1491 $288.5964
5+ $64.6854 $323.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess