EN
  • EN
  • DE

LT3741EFE#TRPBF

Part No LT3741EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3741EFE#TRPBFTR, LT3741EFE#TRPBFDKR, LT3741EFE#TRPBFCT, LT3741EFE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845776-LT3741EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3741EFE#TRPBF CAD Model

Description

Product Overview: LT3741EFE#TRPBF

The LT3741EFE#TRPBF is a high-performance DC/DC converter integrated circuit from Analog Devices Inc., designed for precision LED driver applications. This versatile component is engineered to provide a constant-current and constant-voltage output, making it an ideal choice for driving high-brightness LEDs, which demand accurate and reliable power sources to maintain consistent illumination and color integrity.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 36V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be set up to 45V, providing the necessary headroom for multiple LED configurations and applications.
  • High Efficiency: With its integrated 6A, 55V switch, the LT3741EFE#TRPBF offers high efficiency and reduces the need for external components, minimizing the overall solution footprint.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock between 100kHz and 1MHz, allowing for design optimization and noise reduction in sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC from potential damage due to overheating.

Applications

The LT3741EFE#TRPBF is suitable for a wide array of applications, particularly those requiring precise control over LED lighting. These applications include:

  • Automotive and avionics lighting systems
  • Industrial and architectural lighting
  • Medical and scientific instrumentation
  • General-purpose LED illumination

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3741EFE#TRPBF is no exception. It is packaged in a thermally enhanced TSSOP-20 package, which ensures reliable operation even under challenging thermal conditions. The product is also available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient handling and assembly during the manufacturing process.

With its robust feature set and the backing of Analog Devices' reputation, the LT3741EFE#TRPBF stands out as a superior choice for designers seeking a high-quality, flexible, and efficient solution for their LED driving requirements.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2063 $56.0315
11+ $9.1949 $101.1439
17+ $8.9076 $151.4292
24+ $8.6202 $206.8848
31+ $8.3329 $258.3199
41+ $7.4709 $306.3069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,002 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess