The LT3741EUF#PBF, manufactured by Analog Devices Inc., is a high-performance DC/DC converter designed for driving high current LEDs. It is a versatile and highly integrated solution that offers a wide input voltage range, making it suitable for a variety of applications including automotive, industrial, and general-purpose LED lighting.
Key Features
- Input Voltage Range: The device operates from a wide input voltage range of 6V to 36V, accommodating fluctuations in power supply and making it ideal for use in automotive and industrial environments where supply voltage can vary.
- High Output Current: This converter is capable of delivering up to 20A of continuous output current, ensuring sufficient power to drive multiple high-brightness LEDs in series.
- Adjustable Frequency: The switching frequency is adjustable from 200kHz to 1MHz, allowing designers to optimize the size of external components and improve efficiency.
- Integrated Fault Protection: The LT3741EUF#PBF features overvoltage protection, open LED protection, and thermal shutdown, providing a reliable and safe operation under various conditions.
- Synchronous Operation: Its synchronous operation improves efficiency by eliminating the need for an external Schottky diode and reducing power losses.
Applications
- Automotive lighting systems
- Industrial lighting
- Architectural lighting
- General-purpose LED illumination
Technical Specifications
Parameter
Value
Input Voltage (min)
6V
Input Voltage (max)
36V
Output Current
20A
Switching Frequency (min)
200kHz
Switching Frequency (max)
1MHz
Package
QFN-24
The LT3741EUF#PBF is a robust and highly efficient solution for LED driving applications, offering designers flexibility and reliability in a compact package.