EN
  • EN
  • DE

LT3741IUF#TRPBF

Part No LT3741IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6V ~ 36V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LT3741
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878745-LT3741IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3741IUF#TRPBF CAD Model

Description

The LT3741IUF#TRPBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This versatile component is specifically engineered to cater to a wide range of applications, including LED lighting, battery charging, and general-purpose fixed-frequency step-down power conversion.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 36V, making it suitable for a variety of power sources, from single-cell batteries to industrial power supplies.
  • High Output Current: It is capable of delivering up to 20A of continuous output current, which can be further enhanced with external components for higher power applications.
  • Adjustable Frequency: The operating frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the converter for efficiency or component size.
  • Robust Thermal Performance: The LT3741IUF#TRPBF comes in a QFN package, which provides excellent thermal performance and is suitable for compact designs.
  • Integrated Fault Protection: Features such as overvoltage protection, overcurrent protection, and thermal shutdown ensure the safety and reliability of the converter under various conditions.

Applications

The LT3741IUF#TRPBF is an ideal choice for a multitude of applications, including:

  • High Power LED Driver Circuits
  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Battery-Powered Equipment
  • Constant Current and Constant Voltage Sources

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT3741IUF#TRPBF is no exception, as it is built to meet the highest industry standards. It is available in a RoHS-compliant package, ensuring that it meets current environmental regulations for electronic components.

Whether you are designing a sophisticated industrial lighting system or developing a robust power supply for battery-operated devices, the LT3741IUF#TRPBF from Analog Devices Inc. offers the performance, flexibility, and reliability needed to excel in your application.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4199 $68.5194
13+ $9.3702 $121.8126
20+ $9.0774 $181.5480
27+ $8.7846 $237.1842
35+ $8.4917 $297.2095
46+ $7.6133 $350.2118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess